SP Industries, Inc. Industrial Trash Compactors CP-2102

Description
Product Description Dual cylinders power this monster compactor with up to 78,500 pounds of force. This power easily devours pallets, heavy waste and even metals. Reducing waste in size to help you achieve compaction ratios of up to 7 to 1, the payback for your investment can be less than a year. Couple this with SP Industries reputation for quality and longevity and you are sure to save money in reduced hauling, maintenance, and limited down time. Built to last, these machines are designed and built with more supports, thicker plates, and high grade steel to insure longevity and strength. Backed by one of the best warranties in the industry, 3 years ram and frame and 1 year for hydraulics and electrical components, you can purchase with confidence. Great for any light industrial or heavy commercial application. Features Dual 5” cylinders provide ram face PSI of 49.8 generating reductions of up to 7 to 1. Large Clear Top Opening of 42” x 57.5” Dry Pack, Forward Sloping Floor Design insures that liquids flow into the container and not behind the ram reducing offensive odors and liquid leakage. Powerful 10HP motor with choice of voltage allows you to integrate with your current electrical supply Continuous Displacement Vane type pump produces 16 GPM 6 Floor support beams keep the floor solid for the life of the machine Meets or Exceeds ANSI Z245.2 Safety Standards UL listed electrical components
Description
Product Description Dual cylinders power this monster compactor with up to 78,500 pounds of force. This power easily devours pallets, heavy waste and even metals. Reducing waste in size to help you achieve compaction ratios of up to 7 to 1, the payback for your investment can be less than a year. Couple this with SP Industries reputation for quality and longevity and you are sure to save money in reduced hauling, maintenance, and limited down time. Built to last, these machines are designed and built with more supports, thicker plates, and high grade steel to insure longevity and strength. Backed by one of the best warranties in the industry, 3 years ram and frame and 1 year for hydraulics and electrical components, you can purchase with confidence. Great for any light industrial or heavy commercial application. Features Dual 5” cylinders provide ram face PSI of 49.8 generating reductions of up to 7 to 1. Large Clear Top Opening of 42” x 57.5” Dry Pack, Forward Sloping Floor Design insures that liquids flow into the container and not behind the ram reducing offensive odors and liquid leakage. Powerful 10HP motor with choice of voltage allows you to integrate with your current electrical supply Continuous Displacement Vane type pump produces 16 GPM 6 Floor support beams keep the floor solid for the life of the machine Meets or Exceeds ANSI Z245.2 Safety Standards UL listed electrical components

Suppliers

Company
Product
Description
Supplier Links
Industrial Trash Compactors - CP-2102 - SP Industries, Inc.
Hopkins, MI, USA
Industrial Trash Compactors
CP-2102
Industrial Trash Compactors CP-2102
Product Description Dual cylinders power this monster compactor with up to 78,500 pounds of force. This power easily devours pallets, heavy waste and even metals. Reducing waste in size to help you achieve compaction ratios of up to 7 to 1, the payback for your investment can be less than a year. Couple this with SP Industries reputation for quality and longevity and you are sure to save money in reduced hauling, maintenance, and limited down time. Built to last, these machines are designed and built with more supports, thicker plates, and high grade steel to insure longevity and strength. Backed by one of the best warranties in the industry, 3 years ram and frame and 1 year for hydraulics and electrical components, you can purchase with confidence. Great for any light industrial or heavy commercial application. Features Dual 5” cylinders provide ram face PSI of 49.8 generating reductions of up to 7 to 1. Large Clear Top Opening of 42” x 57.5” Dry Pack, Forward Sloping Floor Design insures that liquids flow into the container and not behind the ram reducing offensive odors and liquid leakage. Powerful 10HP motor with choice of voltage allows you to integrate with your current electrical supply Continuous Displacement Vane type pump produces 16 GPM 6 Floor support beams keep the floor solid for the life of the machine Meets or Exceeds ANSI Z245.2 Safety Standards UL listed electrical components

Product Description

Dual cylinders power this monster compactor with up to 78,500 pounds of force. This power easily devours pallets, heavy waste and even metals. Reducing waste in size to help you achieve compaction ratios of up to 7 to 1, the payback for your investment can be less than a year. Couple this with SP Industries reputation for quality and longevity and you are sure to save money in reduced hauling, maintenance, and limited down time. Built to last, these machines are designed and built with more supports, thicker plates, and high grade steel to insure longevity and strength. Backed by one of the best warranties in the industry, 3 years ram and frame and 1 year for hydraulics and electrical components, you can purchase with confidence. Great for any light industrial or heavy commercial application.

Features

  • Dual 5” cylinders provide ram face PSI of 49.8 generating reductions of up to 7 to 1.
  • Large Clear Top Opening of 42” x 57.5”
  • Dry Pack, Forward Sloping Floor Design insures that liquids flow into the container and not behind the ram reducing offensive odors and liquid leakage.
  • Powerful 10HP motor with choice of voltage allows you to integrate with your current electrical supply
  • Continuous Displacement Vane type pump produces 16 GPM
  • 6 Floor support beams keep the floor solid for the life of the machine
  • Meets or Exceeds ANSI Z245.2 Safety Standards
  • UL listed electrical components
Supplier's Site

Technical Specifications

  SP Industries, Inc.
Product Category Waste Compactors
Product Number CP-2102
Product Name Industrial Trash Compactors
Equipment Type Compactor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
Wet Waste Compactors - WET-200 - SP Industries, Inc.
Specs
Equipment Type Compactor (optional feature)
View Details
Smash-It™ Cubic Yard Box Compactor -  - Air Cycle Corporation
Specs
Equipment Type Compactor
View Details