SMC International Recovery Voltage And Insulation Measuring Unit ETP-2

Description
The transformers testing equipment ETP-2, is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Recovery Voltage of the insulation. - Insulation resistance. - Polarization Index. To measure these parameters, the unit applies different levels of DC test voltage through an internal programmable automatic DC voltage supply. The measured values are acquired automatically in the specified time. The equipment evaluates the actual general status of the insulation, and detects possible ageing problems in the quality of the paper/oil insulation. APPLICATIONS The user-friendly software, quick measuring speeds, and the ability to get instantaneous organized results (on the screen, recorded or printed), the ETP-2 has great advantages when performing the following tasks: - Quality Control after the manufacturing process. - Reception of new or repaired transformers. - Detection of possible problems during the maintenance task itself. - Integrates the data inside a predictive maintenance program. The recovery voltage test, designed for oil insulated transformers, is a new outstanding technology which allows advanced diagnostic of the paper insulation status and ageing, without considering the status of the insulation oil. It is a great advance, due to the fact that until now, there is no other method to know the paper insulation status, without extracting it from the inside of the transformer. At the same time that the recovery voltage test occurs, the insulation resistance test, the polarization index and the time constant test are performed as well, delivering all the necessary complementary information for a proper and accurate evaluation of the general insulation status. The automatic recording of the successive test results creates a database, which allows a trend analysis and an early detection of possible problems in the insulation. The following types of voltage transformers can be tested with the ETP-2, despite the size and power: - Power Transformers (single or three phase). - Distribution Transformers (single or three phase). - Power Autotranformers (single or three phase). - Instrument Voltage Transformers. - Current Transformers. CHARACTERISTICS - Fully automatic Recovery voltage test in all the test cycles of voltage application, discharge of the insulation and measurement acquisition. - Automatic generation of the measured values on each test cycle graphic representation. - Total test time of 40 minutes using the time base of 100 ms. - The connection to the transformer is guided from the computer to avoid connection errors. - All measurement processes are automatic and the results do not depend of the user personal criteria. - Results values are automatically corrected to a reference temperature enablig, standard results. - Numerical and graphic presentation give the results of the following parameters: Recovery Voltage. Raising time of the capacity. Insulation resistance. Time constant. Polarization Index. The graphic curves gives very important information about the evolution of the obtained values, which makes the diagnostic of possible problems fast and easy. - The control program allows selecting the following possibilities to perform the insulation tests: HV + LV against Ground. HV against LV + Ground. HV against LV + Tertiary + Ground.
Description
The transformers testing equipment ETP-2, is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Recovery Voltage of the insulation. - Insulation resistance. - Polarization Index. To measure these parameters, the unit applies different levels of DC test voltage through an internal programmable automatic DC voltage supply. The measured values are acquired automatically in the specified time. The equipment evaluates the actual general status of the insulation, and detects possible ageing problems in the quality of the paper/oil insulation. APPLICATIONS The user-friendly software, quick measuring speeds, and the ability to get instantaneous organized results (on the screen, recorded or printed), the ETP-2 has great advantages when performing the following tasks: - Quality Control after the manufacturing process. - Reception of new or repaired transformers. - Detection of possible problems during the maintenance task itself. - Integrates the data inside a predictive maintenance program. The recovery voltage test, designed for oil insulated transformers, is a new outstanding technology which allows advanced diagnostic of the paper insulation status and ageing, without considering the status of the insulation oil. It is a great advance, due to the fact that until now, there is no other method to know the paper insulation status, without extracting it from the inside of the transformer. At the same time that the recovery voltage test occurs, the insulation resistance test, the polarization index and the time constant test are performed as well, delivering all the necessary complementary information for a proper and accurate evaluation of the general insulation status. The automatic recording of the successive test results creates a database, which allows a trend analysis and an early detection of possible problems in the insulation. The following types of voltage transformers can be tested with the ETP-2, despite the size and power: - Power Transformers (single or three phase). - Distribution Transformers (single or three phase). - Power Autotranformers (single or three phase). - Instrument Voltage Transformers. - Current Transformers. CHARACTERISTICS - Fully automatic Recovery voltage test in all the test cycles of voltage application, discharge of the insulation and measurement acquisition. - Automatic generation of the measured values on each test cycle graphic representation. - Total test time of 40 minutes using the time base of 100 ms. - The connection to the transformer is guided from the computer to avoid connection errors. - All measurement processes are automatic and the results do not depend of the user personal criteria. - Results values are automatically corrected to a reference temperature enablig, standard results. - Numerical and graphic presentation give the results of the following parameters: Recovery Voltage. Raising time of the capacity. Insulation resistance. Time constant. Polarization Index. The graphic curves gives very important information about the evolution of the obtained values, which makes the diagnostic of possible problems fast and easy. - The control program allows selecting the following possibilities to perform the insulation tests: HV + LV against Ground. HV against LV + Ground. HV against LV + Tertiary + Ground.

Suppliers

Company
Product
Description
Supplier Links
Recovery Voltage And Insulation Measuring Unit - ETP-2 - SMC International
Collado Villalba, Spain
Recovery Voltage And Insulation Measuring Unit
ETP-2
Recovery Voltage And Insulation Measuring Unit ETP-2
The transformers testing equipment ETP-2, is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Recovery Voltage of the insulation. - Insulation resistance. - Polarization Index. To measure these parameters, the unit applies different levels of DC test voltage through an internal programmable automatic DC voltage supply. The measured values are acquired automatically in the specified time. The equipment evaluates the actual general status of the insulation, and detects possible ageing problems in the quality of the paper/oil insulation. APPLICATIONS The user-friendly software, quick measuring speeds, and the ability to get instantaneous organized results (on the screen, recorded or printed), the ETP-2 has great advantages when performing the following tasks: - Quality Control after the manufacturing process. - Reception of new or repaired transformers. - Detection of possible problems during the maintenance task itself. - Integrates the data inside a predictive maintenance program. The recovery voltage test, designed for oil insulated transformers, is a new outstanding technology which allows advanced diagnostic of the paper insulation status and ageing, without considering the status of the insulation oil. It is a great advance, due to the fact that until now, there is no other method to know the paper insulation status, without extracting it from the inside of the transformer. At the same time that the recovery voltage test occurs, the insulation resistance test, the polarization index and the time constant test are performed as well, delivering all the necessary complementary information for a proper and accurate evaluation of the general insulation status. The automatic recording of the successive test results creates a database, which allows a trend analysis and an early detection of possible problems in the insulation. The following types of voltage transformers can be tested with the ETP-2, despite the size and power: - Power Transformers (single or three phase). - Distribution Transformers (single or three phase). - Power Autotranformers (single or three phase). - Instrument Voltage Transformers. - Current Transformers. CHARACTERISTICS - Fully automatic Recovery voltage test in all the test cycles of voltage application, discharge of the insulation and measurement acquisition. - Automatic generation of the measured values on each test cycle graphic representation. - Total test time of 40 minutes using the time base of 100 ms. - The connection to the transformer is guided from the computer to avoid connection errors. - All measurement processes are automatic and the results do not depend of the user personal criteria. - Results values are automatically corrected to a reference temperature enablig, standard results. - Numerical and graphic presentation give the results of the following parameters: Recovery Voltage. Raising time of the capacity. Insulation resistance. Time constant. Polarization Index. The graphic curves gives very important information about the evolution of the obtained values, which makes the diagnostic of possible problems fast and easy. - The control program allows selecting the following possibilities to perform the insulation tests: HV + LV against Ground. HV against LV + Ground. HV against LV + Tertiary + Ground.

The transformers testing equipment ETP-2, is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers:
- Recovery Voltage of the insulation.
- Insulation resistance.
- Polarization Index.
To measure these parameters, the unit applies different levels of DC test voltage through an internal programmable automatic DC voltage supply. The measured values are acquired automatically in the specified time. The equipment evaluates the actual general status of the insulation, and detects possible ageing problems in the quality of the paper/oil insulation.
APPLICATIONS
The user-friendly software, quick measuring speeds, and the ability to get instantaneous organized results (on the screen, recorded or printed), the ETP-2 has great advantages when performing the following tasks:
- Quality Control after the manufacturing process.
- Reception of new or repaired transformers.
- Detection of possible problems during the maintenance task itself.
- Integrates the data inside a predictive maintenance program.
The recovery voltage test, designed for oil insulated transformers, is a new outstanding technology which allows advanced diagnostic of the paper insulation status and ageing, without considering the status of the insulation oil. It is a great advance, due to the fact that until now, there is no other method to know the paper insulation status, without extracting it from the inside of the transformer.
At the same time that the recovery voltage test occurs, the insulation resistance test, the polarization index and the time constant test are performed as well, delivering all the necessary complementary information for a proper and accurate evaluation of the general insulation status.
The automatic recording of the successive test results creates a database, which allows a trend analysis and an early detection of possible problems in the insulation. The following types of voltage transformers can be tested with the ETP-2, despite the size and power:
- Power Transformers (single or three phase).
- Distribution Transformers (single or three phase).
- Power Autotranformers (single or three phase).
- Instrument Voltage Transformers.
- Current Transformers.
CHARACTERISTICS
- Fully automatic Recovery voltage test in all the test cycles of voltage application, discharge of the insulation and measurement acquisition.
- Automatic generation of the measured values on each test cycle graphic representation.
- Total test time of 40 minutes using the time base of 100 ms.
- The connection to the transformer is guided from the computer to avoid connection errors.
- All measurement processes are automatic and the results do not depend of the user personal criteria.
- Results values are automatically corrected to a reference temperature enablig, standard results.
- Numerical and graphic presentation give the results of the following parameters:
Recovery Voltage.
Raising time of the capacity.
Insulation resistance.
Time constant.
Polarization Index.
The graphic curves gives very important information about the evolution of the obtained values, which makes the diagnostic of possible problems fast and easy.
- The control program allows selecting the following possibilities to perform the insulation tests:
HV + LV against Ground.
HV against LV + Ground.
HV against LV + Tertiary + Ground.

Supplier's Site

Technical Specifications

  SMC International
Product Category Transformer Test Equipment
Product Number ETP-2
Product Name Recovery Voltage And Insulation Measuring Unit
Phase Three Phase
Form Factor Rack Mount
Test Parameters Insulation Resistance; Time Constant, Recovery Voltage
Features Graphic Results
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Micro-Ohmmeter - 5895 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Form Factor Stand Alone / Bench
Test Parameters DC Resistance
View Details
Transformer Tester - 5436 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Stand Alone / Bench
Test Parameters Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
Testing Frequency 2.00E-5 to 0.5000 MHz
View Details
Short Circuit Impedance Measurement Unit - ETP-4 - SMC International
Specs
Phase Three Phase
Form Factor Rack Mount
Test Parameters Impedance; Short Circuit Voltage Meter, Short Circuit Impedance
View Details