Microtest Corporation Transformer Tester 5436

Description
5436 transformer tester, test frequency is 20Hz~500kHz, 48 test points. By adopting innovative patent design, this tester is able to meet all your test requirements for multi-pin network communication transformer under the same volume condition. To prevent the fixture interference from affecting measured values during testing, the software has high-frequency compensation function (zero-setting when the fixture encounters Open/Short), which makes the readings from fixture are almost the same as measured values therefore increase the tester credibility. The best choice for transformer testing. The application of the transformer tester includes power transformers and network communication transformers, etc. Features Basic Accuracy up to 0.1% Support computer software connection and advanced software editing function Support open circuit/ short circuit calibration function Able to test 30 items per second under fastest test speed. Elevate productivity significantly through auto-scan function Paired with a 48-pin fixture to meet the test requirements for multi-pin network communication transformer Optional 8mA DC Bias / 5x38 model is equipped with Meter Mode function / Support USB interface for data storage
Datasheet
Description
5436 transformer tester, test frequency is 20Hz~500kHz, 48 test points. By adopting innovative patent design, this tester is able to meet all your test requirements for multi-pin network communication transformer under the same volume condition. To prevent the fixture interference from affecting measured values during testing, the software has high-frequency compensation function (zero-setting when the fixture encounters Open/Short), which makes the readings from fixture are almost the same as measured values therefore increase the tester credibility. The best choice for transformer testing. The application of the transformer tester includes power transformers and network communication transformers, etc. Features Basic Accuracy up to 0.1% Support computer software connection and advanced software editing function Support open circuit/ short circuit calibration function Able to test 30 items per second under fastest test speed. Elevate productivity significantly through auto-scan function Paired with a 48-pin fixture to meet the test requirements for multi-pin network communication transformer Optional 8mA DC Bias / 5x38 model is equipped with Meter Mode function / Support USB interface for data storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Tester - 5436 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
Transformer Tester
5436
Transformer Tester 5436
5436 transformer tester, test frequency is 20Hz~500kHz, 48 test points. By adopting innovative patent design, this tester is able to meet all your test requirements for multi-pin network communication transformer under the same volume condition. To prevent the fixture interference from affecting measured values during testing, the software has high-frequency compensation function (zero-setting when the fixture encounters Open/Short), which makes the readings from fixture are almost the same as measured values therefore increase the tester credibility. The best choice for transformer testing. The application of the transformer tester includes power transformers and network communication transformers, etc. Features Basic Accuracy up to 0.1% Support computer software connection and advanced software editing function Support open circuit/ short circuit calibration function Able to test 30 items per second under fastest test speed. Elevate productivity significantly through auto-scan function Paired with a 48-pin fixture to meet the test requirements for multi-pin network communication transformer Optional 8mA DC Bias / 5x38 model is equipped with Meter Mode function / Support USB interface for data storage

5436 transformer tester, test frequency is 20Hz~500kHz, 48 test points. By adopting innovative patent design, this tester is able to meet all your test requirements for multi-pin network communication transformer under the same volume condition. To prevent the fixture interference from affecting measured values during testing, the software has high-frequency compensation function (zero-setting when the fixture encounters Open/Short), which makes the readings from fixture are almost the same as measured values therefore increase the tester credibility. The best choice for transformer testing. The application of the transformer tester includes power transformers and network communication transformers, etc.

Features

  • Basic Accuracy up to 0.1%
  • Support computer software connection and advanced software editing function
  • Support open circuit/ short circuit calibration function
  • Able to test 30 items per second under fastest test speed. Elevate productivity significantly through auto-scan function
  • Paired with a 48-pin fixture to meet the test requirements for multi-pin network communication transformer
  • Optional 8mA DC Bias / 5x38 model is equipped with Meter Mode function / Support USB interface for data storage
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category Transformer Test Equipment
Product Number 5436
Product Name Transformer Tester
Form Factor Stand Alone / Bench
Unlock Full Specs
to access all available technical data

Similar Products

High Current (200A) Portable Micro-Ohmmeter 5898 - 5898 - Tinsley Precision Instruments
Specs
Form Factor Stand Alone / Bench
Test Parameters DC Resistance
Features Battery Powered; Computer Interface; Printer / Plotter Interface
View Details
Comprehensive Transformer Testing System - 6235+7721+6905 - Microtest Corporation
Specs
Form Factor Stand Alone / Bench
Test Parameters Capacitance; Impedance Phase Angle; Inductance; Quality Factor; Turn Ratio
Testing Frequency 1 MHz
View Details
Current Transformer Test - CT Analyzer - OMICRON electronics Corp. USA
OMICRON electronics Corp. USA
Specs
Phase Three Phase
Form Factor Stand Alone / Bench
Test Parameters DC Resistance; Turn Ratio; Winding Polarity
View Details