SKF/Global Cogged Classical V-Belts X13/AX Series

Description
Cogged Raw Edge Classical Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the rubber cushion and cord. Tension members: The tension members (cords) are made from polyester yarn. Pretension of cord during impregnation process gives low stretch of the belt on the application. Rubber cushion: The rubber cushion is fibre loaded chloroprene compound giving good transverse belt stiffness. Backside fabric: Heavy duty industrial fabric. Features: • Very high flexibility • Temperature range from –30 to +75 °C • Constant length L = L per ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Classical Belts have been developed to handle the majority of industrial applications running on ISO wedge as well as on classical V-belt pulleys. Standards: ISO 4184
Description
Cogged Raw Edge Classical Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the rubber cushion and cord. Tension members: The tension members (cords) are made from polyester yarn. Pretension of cord during impregnation process gives low stretch of the belt on the application. Rubber cushion: The rubber cushion is fibre loaded chloroprene compound giving good transverse belt stiffness. Backside fabric: Heavy duty industrial fabric. Features: • Very high flexibility • Temperature range from –30 to +75 °C • Constant length L = L per ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Classical Belts have been developed to handle the majority of industrial applications running on ISO wedge as well as on classical V-belt pulleys. Standards: ISO 4184

Suppliers

Company
Product
Description
Supplier Links
Cogged Classical V-Belts - X13/AX Series - SKF/Global
Lansdale, PA, USA
Cogged Classical V-Belts
X13/AX Series
Cogged Classical V-Belts X13/AX Series
Cogged Raw Edge Classical Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the rubber cushion and cord. Tension members: The tension members (cords) are made from polyester yarn. Pretension of cord during impregnation process gives low stretch of the belt on the application. Rubber cushion: The rubber cushion is fibre loaded chloroprene compound giving good transverse belt stiffness. Backside fabric: Heavy duty industrial fabric. Features: • Very high flexibility • Temperature range from –30 to +75 °C • Constant length L = L per ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Classical Belts have been developed to handle the majority of industrial applications running on ISO wedge as well as on classical V-belt pulleys. Standards: ISO 4184

Cogged Raw Edge Classical Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the rubber cushion and cord.

Tension members: The tension members (cords) are made from polyester yarn. Pretension of cord during impregnation process gives low stretch of the belt on the application.

Rubber cushion: The rubber cushion is fibre loaded chloroprene compound giving good transverse belt stiffness.

Backside fabric: Heavy duty industrial fabric.

Features:

• Very high flexibility
• Temperature range from –30 to +75 °C
• Constant length L = L per ISO matching set tolerances.
• Suitable for tropical climates
• Lengths available up to 3500 mm

Applications

SKF Cogged Raw Edge Classical Belts have been developed to handle the majority of industrial applications running on ISO wedge as well as on classical V-belt pulleys.

Standards: ISO 4184

Supplier's Site
Cogged Classical V-Belts - X13/AX Series - SKF/North America
Lansdale, PA, USA
Cogged Classical V-Belts
X13/AX Series
Cogged Classical V-Belts X13/AX Series
Cogged Raw Edge Classical Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the rubber cushion and cord. Tension members: The tension members (cords) are made from polyester yarn. Pretension of cord during impregnation process gives low stretch of the belt on the application. Rubber cushion: The rubber cushion is fibre loaded chloroprene compound giving good transverse belt stiffness. Backside fabric: Heavy duty industrial fabric. Features: • Very high flexibility • Temperature range from –30 to +75 °C • Constant length L = L per ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Classical Belts have been developed to handle the majority of industrial applications running on ISO wedge as well as on classical V-belt pulleys. Standards: ISO 4184

Cogged Raw Edge Classical Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the rubber cushion and cord.

Tension members: The tension members (cords) are made from polyester yarn. Pretension of cord during impregnation process gives low stretch of the belt on the application.

Rubber cushion: The rubber cushion is fibre loaded chloroprene compound giving good transverse belt stiffness.

Backside fabric: Heavy duty industrial fabric.

Features:

• Very high flexibility
• Temperature range from –30 to +75 °C
• Constant length L = L per ISO matching set tolerances.
• Suitable for tropical climates
• Lengths available up to 3500 mm

Applications

SKF Cogged Raw Edge Classical Belts have been developed to handle the majority of industrial applications running on ISO wedge as well as on classical V-belt pulleys.

Standards: ISO 4184

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts
Product Number X13/AX Series X13/AX Series
Product Name Cogged Classical V-Belts Cogged Classical V-Belts
Belt Length 21.00 to 132.00 inch (533.40 to 3352.80 mm) 21.00 to 132.00 inch (533.40 to 3352.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365337 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.08 inch (256.00 mm)
Belt Polyamide
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.67 inch (17.00 mm)
View Details
Cogged Wedge Wrapped V-Belts - XPB Series - SKF/Global
Specs
Metric SPB
Belt Length 49.20 to 139.80 inch (1249.68 to 3550.92 mm)
Type Single Band
View Details
2 suppliers