RS Components, Ltd. V & Wedge Belts 1368431

Description
SPZ Section Wrapped Wedge Belt 1287mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1287mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368431 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368431
V & Wedge Belts 1368431
SPZ Section Wrapped Wedge Belt 1287mm L

SPZ Section Wrapped Wedge Belt 1287mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368431
Product Name V & Wedge Belts
Belt Length 50.67 inch (1287.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056738 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 76.77 inch (1950.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1368362 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 55.12 inch (1400.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
V & Wedge Belts - 2056763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 24.80 inch (630.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1368380 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 62.99 inch (1600.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details