The hydraulic series hose reel incorporates contemporary engineering and manufacturing techniques to give trouble free performance. Used for medium pressure hydraulic applications, Series TH hose reels are ideal for operating hydraulic cylinders, tools and equipment. Reels are all steel construction and compact for applications with critical space requirements.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | TH86000 OMP |
| Product Name | Spring Driven Dual Hydraulic Hose Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Twin Hydraulic |
| Material Of Construction | Steel |