SKF/North America Turntable Bearing; Square SKF-83

Description
Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . SKF-83
Description
Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . SKF-83

Suppliers

Company
Product
Description
Supplier Links
Turntable Bearing; Square - SKF-83 - Reid Supply
Norton Shores, MI, United States
Turntable Bearing; Square
SKF-83
Turntable Bearing; Square SKF-83
Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture. . SKF-83

Turntable bearings are ideal for swivel displays, welding tables, industrial assemblies. May be mounted using the recommended bolts or welded directly to the fixture.


. SKF-83

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Turntables
Product Number SKF-83
Product Name Turntable Bearing; Square
Load Capacity 10000 lbs (4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Manual Turn Tables - PM-2048 - Advance Lifts, Inc.
Specs
Power Hydraulic
Load Capacity 2000 lbs (907 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Photoelectric Turntable HT350 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 44.1 lbs (20 kg)
View Details
Motor Boxes and Turntables with Rotating Electrical Outlet - MB 105E - Vue-More Manufacturing
Specs
Load Capacity 25 lbs (11.34 kg)
Maximum Dimension 0.5208 ft (1.59 dm)
Speed 3 rpm
View Details
Series 35 Industrial Turntable - SR4-4248-060 - Autoquip Corporation
Specs
Power Manual
Load Capacity ? to 6000 lbs (? to 2721 kg)
Maximum Dimension 3.5 ft (10.67 dm)
View Details