Advance Lifts, Inc. High Profile Powered Turntable TPH-806

Description
Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. SPECIAL FEATURES NON-POVVERED TURNTABLE FEATURES: Lower cost than powered turntables. These units are manually rotated. These units can be rotated in either direction. All non-powered turntables are low profile. Standard platforms are rectangular and round platforms are optional on all models except TML. Rotational limits can be provided via optional detents, locking pins, and hard stops. TM platforms are supported by lifetime lubricated roller bearing cam followers. TML platforms are supported by lifetime lubricated ball bearing roller. Platforms rotate around a lifetime-lubricated kingpin bearing. POWERED TURNTABLE FEATURES: Used where more frequent turning is required. Used where rotational effort would be too high in a non-powered turntable. Standard turntables use DC motors and drives; AC motors and drives are optional. Standard rotation is clockwise only. Optional bi-directional rotation (clockwise & counterclockwise) requires an AC motor and drive. Platforms rotate on a lifetime-lubricated kingpin bearing. Platform travel can be limited by use of optional limit switch (+/- 3° accuracy). Powered turntables are available in low profile and high profile configurations. Low profile powered turntables: - Use for powered applications where low platform height is important. -Circular platforms are required, rectangular platforms are not available. - Drive motor is located at the edge of the platform and projects above platform. - Platforms are supported by lifetime lubricated roller bearing cam followers. High profile powered turntables: - Use for powered applications where low platform height is not important. - Standard platforms are rectangular and round platforms are optional. - Drive motor is located under the platform. - Platforms are supported by inverted casters with tapered roller bearings or cam followers
Request a Quote Datasheet
Description
Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. SPECIAL FEATURES NON-POVVERED TURNTABLE FEATURES: Lower cost than powered turntables. These units are manually rotated. These units can be rotated in either direction. All non-powered turntables are low profile. Standard platforms are rectangular and round platforms are optional on all models except TML. Rotational limits can be provided via optional detents, locking pins, and hard stops. TM platforms are supported by lifetime lubricated roller bearing cam followers. TML platforms are supported by lifetime lubricated ball bearing roller. Platforms rotate around a lifetime-lubricated kingpin bearing. POWERED TURNTABLE FEATURES: Used where more frequent turning is required. Used where rotational effort would be too high in a non-powered turntable. Standard turntables use DC motors and drives; AC motors and drives are optional. Standard rotation is clockwise only. Optional bi-directional rotation (clockwise & counterclockwise) requires an AC motor and drive. Platforms rotate on a lifetime-lubricated kingpin bearing. Platform travel can be limited by use of optional limit switch (+/- 3° accuracy). Powered turntables are available in low profile and high profile configurations. Low profile powered turntables: - Use for powered applications where low platform height is important. -Circular platforms are required, rectangular platforms are not available. - Drive motor is located at the edge of the platform and projects above platform. - Platforms are supported by lifetime lubricated roller bearing cam followers. High profile powered turntables: - Use for powered applications where low platform height is not important. - Standard platforms are rectangular and round platforms are optional. - Drive motor is located under the platform. - Platforms are supported by inverted casters with tapered roller bearings or cam followers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Profile Powered Turntable - TPH-806 - Advance Lifts, Inc.
St. Charles, Illinois, United States
High Profile Powered Turntable
TPH-806
High Profile Powered Turntable TPH-806
Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. SPECIAL FEATURES NON-POVVERED TURNTABLE FEATURES: Lower cost than powered turntables. These units are manually rotated. These units can be rotated in either direction. All non-powered turntables are low profile. Standard platforms are rectangular and round platforms are optional on all models except TML. Rotational limits can be provided via optional detents, locking pins, and hard stops. TM platforms are supported by lifetime lubricated roller bearing cam followers. TML platforms are supported by lifetime lubricated ball bearing roller. Platforms rotate around a lifetime-lubricated kingpin bearing. POWERED TURNTABLE FEATURES: Used where more frequent turning is required. Used where rotational effort would be too high in a non-powered turntable. Standard turntables use DC motors and drives; AC motors and drives are optional. Standard rotation is clockwise only. Optional bi-directional rotation (clockwise & counterclockwise) requires an AC motor and drive. Platforms rotate on a lifetime-lubricated kingpin bearing. Platform travel can be limited by use of optional limit switch (+/- 3° accuracy). Powered turntables are available in low profile and high profile configurations. Low profile powered turntables: - Use for powered applications where low platform height is important. -Circular platforms are required, rectangular platforms are not available. - Drive motor is located at the edge of the platform and projects above platform. - Platforms are supported by lifetime lubricated roller bearing cam followers. High profile powered turntables: - Use for powered applications where low platform height is not important. - Standard platforms are rectangular and round platforms are optional. - Drive motor is located under the platform. - Platforms are supported by inverted casters with tapered roller bearings or cam followers

Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations.

SPECIAL FEATURES

NON-POVVERED TURNTABLE FEATURES:

  • Lower cost than powered turntables. These units are manually rotated.
  • These units can be rotated in either direction.
  • All non-powered turntables are low profile.
  • Standard platforms are rectangular and round platforms are optional on all models except TML.
  • Rotational limits can be provided via optional detents, locking pins, and hard stops.
  • TM platforms are supported by lifetime lubricated roller bearing cam followers.
  • TML platforms are supported by lifetime lubricated ball bearing roller.
  • Platforms rotate around a lifetime-lubricated kingpin bearing.

POWERED TURNTABLE FEATURES:

  • Used where more frequent turning is required.
  • Used where rotational effort would be too high in a non-powered turntable.
  • Standard turntables use DC motors and drives; AC motors and drives are optional.
  • Standard rotation is clockwise only. Optional bi-directional rotation (clockwise & counterclockwise) requires an AC motor and drive.
  • Platforms rotate on a lifetime-lubricated kingpin bearing.
  • Platform travel can be limited by use of optional limit switch (+/- 3° accuracy).
  • Powered turntables are available in low profile and high profile configurations.
  • Low profile powered turntables:
  1. - Use for powered applications where low platform height is important.
  2. -Circular platforms are required, rectangular platforms are not available.
  3. - Drive motor is located at the edge of the platform and projects above platform.
  4. - Platforms are supported by lifetime lubricated roller bearing cam followers.
  • High profile powered turntables:
  1. - Use for powered applications where low platform height is not important.
  2. - Standard platforms are rectangular and round platforms are optional.
  3. - Drive motor is located under the platform.
  4. - Platforms are supported by inverted casters with tapered roller bearings or cam followers
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Turntables
Product Number TPH-806
Product Name High Profile Powered Turntable
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Manual Turn Tables - PM-2036 - Advance Lifts, Inc.
Specs
Power Hydraulic
Load Capacity 2000 lbs (907 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Reinforced High Speed Turntable - HDTP-504HR - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5000 lbs (2268 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Heavy Duty Non-Powered Turntable - HDTM-708 - Advance Lifts, Inc.
Specs
Power Manual
Load Capacity 7000 lbs (3175 kg)
Maximum Dimension 8 ft (24.38 dm)
View Details
High Profile Powered Turntable - TPH-400 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 4000 lbs (1814 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details