SKF-7152 -- BALL TRANSFERS - HEVI-LOAD
SKF/North America
Ball Transfers - Hevi-Load
SKF-7152
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-7152 |
|
Product Name
|
Ball Transfers - Hevi-Load |
|
Maximum Load
|
2204.00 lbs (1000 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
881.22 lbs (400 kg)
Weight
5.004 lbs (2.27 kg)
Ball Material
SUS440C
View Details
Maximum Load
135.00 to 1200.00 lbs (61.22 to 544 kg)
Ball Size
0.62 to 1.75 inch (15.87 to 44.45 mm)
Barrel Diameter
0.94 to 2.50 inch (24 to 63.5 mm)
View Details
Maximum Load
250.00 lbs (113 kg)
Ball Material
Stainless Steel
Mounting
Flange Mount
View Details
Maximum Load
13.00 lbs (5.9 kg)
Ball Size
0.62 inch (15.8 mm)
Mounting
Flange Mount; Countersunk Flange Mount
View Details