SKF-1028 -- BALL TRANSFER
SKF/North America
Ball Transfer
SKF-1028
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-1028 |
|
Product Name
|
Ball Transfer |
|
Maximum Load
|
397.00 lbs (180 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ball Material
Stainless Steel
Mounting
Disk Mount
View Details
Maximum Load
1.80 lbs (0.8156 kg)
Weight
0.004 lbs (0.0018 kg)
Ball Material
PEEK/Light brown
View Details
Maximum Load
75.00 lbs (34.01 kg)
Ball Size
0.50 inch (12.7 mm)
Mounting
Stud / Bolt Mount; Threaded Stud
View Details