SKF-7131 -- BALL TRANSFERS - HEVI-LOAD
SKF/North America
Ball Transfers - Hevi-Load
SKF-7131
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-7131 |
|
Product Name
|
Ball Transfers - Hevi-Load |
|
Maximum Load
|
705.00 lbs (320 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
572.79 lbs (260 kg)
Weight
1.922 lbs (0.8718 kg)
Ball Material
SUJ2
View Details
Maximum Load
5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size
1.00 inch (25.4 mm)
Barrel Diameter
1.56 inch (39.67 mm)
View Details
Maximum Load
1323.00 lbs (600 kg)
Ball Size
0.62 to 1.75 inch (15.87 to 44.45 mm)
Barrel Diameter
0.94 to 2.44 inch (24 to 62 mm)
View Details
Maximum Load
200.00 lbs (90.7 kg)
Ball Material
Stainless Steel
Mounting
Press / Drop In
View Details