SKF-7122 -- BALL TRANSFERS - HEVI-LOAD
SKF/North America
Ball Transfers - Hevi-Load
SKF-7122
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-7122 |
|
Product Name
|
Ball Transfers - Hevi-Load |
|
Maximum Load
|
300.00 lbs (136 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
55.00 to 1102.00 lbs (24.94 to 500 kg)
Ball Size
0.50 to 1.56 inch (12.7 to 39.7 mm)
Barrel Diameter
0.79 to 3.31 inch (20 to 84 mm)
View Details
2 suppliers
Maximum Load
1.80 lbs (0.8156 kg)
Weight
0.004 lbs (0.0018 kg)
Ball Material
PEEK/Light brown
View Details
Maximum Load
55.00 lbs (24.94 kg)
Ball Size
1.00 inch (25.4 mm)
Mounting
Flange Mount; Countersunk Flange Mount
View Details