SKF-704 -- BALL TRANSFERS - MED DUTY
SKF/North America
Ball Transfers - Med Duty
SKF-704
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-704 |
|
Product Name
|
Ball Transfers - Med Duty |
|
Maximum Load
|
1344.00 lbs (610 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
125.00 to 250.00 lbs (56.69 to 113 kg)
Ball Size
1.00 to 1.50 inch (25.4 to 38.1 mm)
Barrel Diameter
1.66 to 2.62 inch (42.06 to 66.67 mm)
View Details
Maximum Load
35.00 lbs (15.87 kg)
Ball Material
Nylon - Polyamide
Mounting
Stud / Bolt Mount
View Details
Maximum Load
66.00 lbs (29.93 kg)
Ball Size
0.75 inch (19.05 mm)
Mounting
Flange Mount; Press / Drop In; Press Fit w/Flange
View Details