SKF-7121 -- BALL TRANSFERS - HEVI-LOAD
SKF/North America
Ball Transfers - Hevi-Load
SKF-7121
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-7121 |
|
Product Name
|
Ball Transfers - Hevi-Load |
|
Maximum Load
|
700.00 lbs (317 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
264.36 lbs (120 kg)
Weight
0.650 lbs (0.2949 kg)
Ball Material
SUS440C
View Details
Maximum Load
220.00 to 705.00 lbs (99.77 to 320 kg)
Ball Size
1.00 inch (25.4 mm)
Barrel Diameter
2.00 inch (50.8 mm)
View Details
2 suppliers
Maximum Load
269.76 lbs (122 kg)
Weight
0.897 lbs (0.4069 kg)
Ball Material
Carbon Steel; S45C Electroless Nickel Plating
View Details
Maximum Load
297.00 lbs (135 kg)
Ball Size
1.00 inch (25.4 mm)
Mounting
Stud / Bolt Mount; Threaded Stud
View Details