SKF-702 -- BALL TRANSFERS - MED DUTY
SKF/North America
Ball Transfers - Med Duty
SKF-702
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-702 |
|
Product Name
|
Ball Transfers - Med Duty |
|
Maximum Load
|
352.00 lbs (160 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Weight
0.692 lbs (0.3139 kg)
Ball Material
SUJ2
Features
Spring Supported
View Details
Maximum Load
55.00 to 1102.00 lbs (24.94 to 500 kg)
Ball Size
0.50 to 1.56 inch (12.7 to 39.7 mm)
Barrel Diameter
0.79 to 3.31 inch (20 to 84 mm)
View Details
2 suppliers
Maximum Load
0.45 lbs (0.2039 kg)
Weight
0.001 lbs (3.70E-4 kg)
Ball Material
Polyacetal/White
View Details
Maximum Load
2204.00 lbs (1000 kg)
Ball Size
1.50 inch (38.1 mm)
Mounting
Flange Mount; Countersunk Flange Mount
View Details