SKF-7110 -- BALL TRANSFERS - HEVI-LOAD
SKF/North America
Ball Transfers - Hevi-Load
SKF-7110
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-7110 |
|
Product Name
|
Ball Transfers - Hevi-Load |
|
Maximum Load
|
75.00 lbs (34.01 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ashland Conveyor Products
Maximum Load
20.00 lbs (9.07 kg)
Ball Material
Carbon Steel
Mounting
Countersunk
View Details
Maximum Load
77.17 to 771.75 lbs (35 to 350 kg)
Ball Size
0.50 to 1.19 inch (12.7 to 30.16 mm)
Barrel Diameter
1.46 to 2.83 inch (37 to 72 mm)
View Details
Maximum Load
397.00 lbs (180 kg)
Ball Size
0.87 inch (22.2 mm)
Mounting
Flange Mount; Press / Drop In; Press Fit w/Flange
View Details