SKF-7101 -- BALL TRANSFERS - HEVI-LOAD
SKF/North America
Ball Transfers - Hevi-Load
SKF-7101
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-7101 |
|
Product Name
|
Ball Transfers - Hevi-Load |
|
Maximum Load
|
75.00 lbs (34.01 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
55.00 to 1102.00 lbs (24.94 to 500 kg)
Ball Size
0.50 to 1.56 inch (12.7 to 39.7 mm)
Barrel Diameter
0.79 to 3.31 inch (20 to 84 mm)
View Details
2 suppliers
Maximum Load
247.28 lbs (112 kg)
Weight
0.456 lbs (0.2070 kg)
Ball Material
Carbon Steel; S45C Electroless Nickel Plating
View Details
Maximum Load
309.00 lbs (140 kg)
Ball Size
1.00 inch (25.4 mm)
Mounting
Press / Drop In; Press-fit; No mounting holes
View Details