SKF-3013 -- BALL TRANSFERS - HEAVY DUTY
SKF/North America
Ball Transfers - Heavy Duty
SKF-3013
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-3013 |
|
Product Name
|
Ball Transfers - Heavy Duty |
|
Maximum Load
|
771.00 lbs (350 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
22.03 lbs (9.99 kg)
Weight
0.044 lbs (0.0200 kg)
Ball Material
SUS440C
View Details
Maximum Load
1323.00 lbs (600 kg)
Ball Size
0.50 to 1.75 inch (12.7 to 44.45 mm)
Barrel Diameter
0.94 to 2.44 inch (23.9 to 62 mm)
View Details
Maximum Load
33.00 lbs (14.97 kg)
Ball Material
Carbon Steel
Mounting
Press / Drop In
View Details
Maximum Load
441.00 lbs (200 kg)
Ball Size
1.25 inch (31.75 mm)
Mounting
Press / Drop In; Press-fit; No mounting holes
View Details