SKF-3011 -- BALL TRANSFER
SKF/North America
Ball Transfer
SKF-3011
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-3011 |
|
Product Name
|
Ball Transfer |
|
Maximum Load
|
66.00 lbs (29.93 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
44.06 lbs (19.98 kg)
Weight
0.112 lbs (0.0510 kg)
Ball Material
SUJ2
View Details
Maximum Load
5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size
1.00 inch (25.4 mm)
Barrel Diameter
1.09 inch (27.69 mm)
View Details
Maximum Load
125.00 to 250.00 lbs (56.69 to 113 kg)
Ball Size
1.00 to 1.50 inch (25.4 to 38.1 mm)
Barrel Diameter
1.66 to 2.62 inch (42.06 to 66.67 mm)
View Details
Maximum Load
250.00 lbs (113 kg)
Ball Material
Carbon Steel
Mounting
Stud / Bolt Mount
View Details