SKF-3009 -- BALL TRANSFER
SKF/North America
Ball Transfer
SKF-3009
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-3009 |
|
Product Name
|
Ball Transfer |
|
Maximum Load
|
77.00 lbs (34.92 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Weight
0.692 lbs (0.3139 kg)
Ball Material
SUJ2
Features
Spring Supported
View Details
Maximum Load
5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size
1.00 inch (25.4 mm)
Barrel Diameter
1.09 inch (27.69 mm)
View Details
Bosch Rexroth Corporation
Maximum Load
33.08 lbs (15 kg)
Ball Size
1.19 inch (30.16 mm)
View Details
Maximum Load
705.00 lbs (320 kg)
Ball Size
1.00 inch (25.4 mm)
Mounting
Stud / Bolt Mount; Threaded Stud
View Details