SKF-2213 -- BALL TRANSFERS - HEAVY DUTY
SKF/North America
Ball Transfers - Heavy Duty
SKF-2213
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-2213 |
|
Product Name
|
Ball Transfers - Heavy Duty |
|
Maximum Load
|
397.00 lbs (180 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
110.15 lbs (49.96 kg)
Weight
0.245 lbs (0.1110 kg)
Ball Material
SUJ2
View Details
Ashland Conveyor Products
Maximum Load
125.00 lbs (56.69 kg)
Mounting
Flange Mount
View Details
Maximum Load
22.05 to 661.50 lbs (10 to 300 kg)
Ball Size
0.25 to 2.00 inch (6.35 to 50.8 mm)
Barrel Diameter
0.47 to 2.36 inch (12 to 60 mm)
View Details
Maximum Load
700.00 lbs (317 kg)
Ball Size
1.00 inch (25.4 mm)
Mounting
Press / Drop In; Press-fit; No mounting holes
View Details