SKF-2215 -- BALL TRANSFERS - HEAVY DUTY
SKF/North America
Ball Transfers - Heavy Duty
SKF-2215
Description
Ball Transfer
Description
Ball Transfer
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
SKF-2215 |
|
Product Name
|
Ball Transfers - Heavy Duty |
|
Maximum Load
|
396.00 lbs (180 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Weight
0.088 lbs (0.0400 kg)
Ball Material
STEEL
Features
Spring Supported
View Details
Maximum Load
22.00 to 308.00 lbs (9.98 to 140 kg)
Ball Size
0.75 to 1.56 inch (19 to 39.7 mm)
Barrel Diameter
1.26 to 2.90 inch (32.1 to 73.7 mm)
View Details
2 suppliers
Maximum Load
92.62 lbs (42 kg)
Weight
0.375 lbs (0.1700 kg)
Ball Material
Stainless Steel; SUS304
View Details
Maximum Load
75.00 lbs (34.01 kg)
Ball Size
0.50 inch (12.7 mm)
Mounting
Press / Drop In; Press-fit; No mounting holes
View Details