Reelcraft Industries, Inc. Spring Retractable Composite Low Pressure Air & Water Reel SGA3665 OLP

Description
Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. The design protects the hose and allows easy cleaning of both hose and reel. Wall, ceiling or floor mount.
Description
Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. The design protects the hose and allows easy cleaning of both hose and reel. Wall, ceiling or floor mount.

Suppliers

Company
Product
Description
Supplier Links
Spring Retractable Composite Low Pressure Air & Water Reel - SGA3665 OLP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Spring Retractable Composite Low Pressure Air & Water Reel
SGA3665 OLP
Spring Retractable Composite Low Pressure Air & Water Reel SGA3665 OLP
Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. The design protects the hose and allows easy cleaning of both hose and reel. Wall, ceiling or floor mount.

Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests have shown it to be highly resistant to the vast majority of acids, alkalis and UV rays. The design protects the hose and allows easy cleaning of both hose and reel. Wall, ceiling or floor mount.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number SGA3665 OLP
Product Name Spring Retractable Composite Low Pressure Air & Water Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Air/Water Reel
Material Of Construction Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 2309384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 65.62 ft (200 dm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Power Rewind Reel - HDD6300 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 1 to 1.5 inch (25.4 to 38.1 mm)
View Details
SUPREME DUTY HOSE REELS - HTSH-N-475 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.5000 inch (12.7 mm)
Maximum Pressure 300 psi (211 m H2O)
View Details