Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000’s vibration-proof, self-locking fasteners are ideal for industrial or field use such as turf care or pest control.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | CA32112 L |
| Product Name | Heavy Duty Hand Crank Hose Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Air/Water Reel |
| Material Of Construction | Steel |