Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for mounting in truck cabinets or other areas where space is limited.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | SD14000 OLP |
| Product Name | Low Profile Spring Driven Low Pressure Air / Water Hose Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Low Profile Air/Water Reel |
| Material Of Construction | Steel |