Reelcraft Industries, Inc. Nitrogen Dispensing Reel RT650-OLPG

Description
Reelcraft recognizes the growing demand for nitrogen tire inflation and proudly offers our new model, RT650-OLPG designed specifically for dispensing nitrogen gas. The hose reel is available in red, black, or green and is equipped with 50 feet of green 3/8" I.D. hose. The special green nitrogen hose differentiates the reel from other air hose reels, water hose reels and oil hose reels that may be located in the same vicinity. Reelcraft's resilient powder coat finish keeps the reel looking new through years of use.
Description
Reelcraft recognizes the growing demand for nitrogen tire inflation and proudly offers our new model, RT650-OLPG designed specifically for dispensing nitrogen gas. The hose reel is available in red, black, or green and is equipped with 50 feet of green 3/8" I.D. hose. The special green nitrogen hose differentiates the reel from other air hose reels, water hose reels and oil hose reels that may be located in the same vicinity. Reelcraft's resilient powder coat finish keeps the reel looking new through years of use.

Suppliers

Company
Product
Description
Supplier Links
Nitrogen Dispensing Reel - RT650-OLPG - Reelcraft Industries, Inc.
Columbia City, IN, USA
Nitrogen Dispensing Reel
RT650-OLPG
Nitrogen Dispensing Reel RT650-OLPG
Reelcraft recognizes the growing demand for nitrogen tire inflation and proudly offers our new model, RT650-OLPG designed specifically for dispensing nitrogen gas. The hose reel is available in red, black, or green and is equipped with 50 feet of green 3/8" I.D. hose. The special green nitrogen hose differentiates the reel from other air hose reels, water hose reels and oil hose reels that may be located in the same vicinity. Reelcraft's resilient powder coat finish keeps the reel looking new through years of use.

Reelcraft recognizes the growing demand for nitrogen tire inflation and proudly offers our new model, RT650-OLPG designed specifically for dispensing nitrogen gas. The hose reel is available in red, black, or green and is equipped with 50 feet of green 3/8" I.D. hose. The special green nitrogen hose differentiates the reel from other air hose reels, water hose reels and oil hose reels that may be located in the same vicinity. Reelcraft's resilient powder coat finish keeps the reel looking new through years of use.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number RT650-OLPG
Product Name Nitrogen Dispensing Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Hose Cable Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 8738860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3937 inch (10 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 6 inch (152 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Portable Cable Storage Reel, Audio / Video - AVC16-10-11 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 10.75 to 14 inch (273 to 356 mm)
View Details
Dual Pedestal Spring Driven Low Pressure Air / Water Reel - D84000 OLP - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details