Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | D84000 OLP |
| Product Name | Dual Pedestal Spring Driven Low Pressure Air / Water Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Air/Water Reel |
| Material Of Construction | Steel |