SKF/Global Ribbed V-Belts PJ Series

Description
Ribbed Belts A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another. SKF offers a complete assortment of both standard and high performance belts that can be implemented in many different applications. Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded givinggood transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications). Standards ISO 4184
Description
Ribbed Belts A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another. SKF offers a complete assortment of both standard and high performance belts that can be implemented in many different applications. Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded givinggood transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications). Standards ISO 4184

Suppliers

Company
Product
Description
Supplier Links
Ribbed V-Belts - PJ Series - SKF/Global
Lansdale, PA, USA
Ribbed V-Belts
PJ Series
Ribbed V-Belts PJ Series
Ribbed Belts A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another. SKF offers a complete assortment of both standard and high performance belts that can be implemented in many different applications. Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded givinggood transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications). Standards ISO 4184

Ribbed Belts

A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another.

SKF offers a complete assortment of both standard and high performance belts that can be implemented in many different applications.

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded givinggood transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High flexibility
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Standards
ISO 4184

Supplier's Site
Ribbed V-Belts - PJ Series - SKF/North America
Lansdale, PA, USA
Ribbed V-Belts
PJ Series
Ribbed V-Belts PJ Series
Ribbed Belts A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another. SKF offers a complete assortment of both standard and high performance belts that can be implemented in many different applications. Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is fibre loaded givinggood transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High flexibility • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications). Standards ISO 4184

Ribbed Belts

A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another.

SKF offers a complete assortment of both standard and high performance belts that can be implemented in many different applications.

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is fibre loaded givinggood transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High flexibility
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).

Standards
ISO 4184

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts
Product Number PJ Series PJ Series
Product Name Ribbed V-Belts Ribbed V-Belts
V-Ribbed PJ PJ
Belt Length 21.30 to 97.60 inch (541.02 to 2479.04 mm) 21.30 to 97.60 inch (541.02 to 2479.04 mm)
Type Multiple Band Multiple Band
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368346 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 33.46 inch (850.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 726mm Pitch Length V-Belt - A 6R12M2L737 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.02 inch (737.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
Wrapped Classical English V-Belts - 32/D Series - SKF/Global
Specs
English D
Belt Length 98.00 to 477.00 inch (2489.20 to 12115.79 mm)
Belt Rubber
View Details
2 suppliers