Reelcraft Industries, Inc. Medium Duty Hand Crank Reel LH3100

Description
Reelcraft's medium duty Series LH hand crank hose reels are portable and deliver power where and when it is necessary. They feature four circuit breaker protected outlets and a corrosion resistant powder coating. Features four circit breaker protected outlets Quality Finish and Corrosions Resistant for maximum protection from premature corrosion. Light weight and portable UL listed
Description
Reelcraft's medium duty Series LH hand crank hose reels are portable and deliver power where and when it is necessary. They feature four circuit breaker protected outlets and a corrosion resistant powder coating. Features four circit breaker protected outlets Quality Finish and Corrosions Resistant for maximum protection from premature corrosion. Light weight and portable UL listed

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Hand Crank Reel - LH3100 - Reelcraft Industries, Inc.
Columbia City, IN, USA
Medium Duty Hand Crank Reel
LH3100
Medium Duty Hand Crank Reel LH3100
Reelcraft's medium duty Series LH hand crank hose reels are portable and deliver power where and when it is necessary. They feature four circuit breaker protected outlets and a corrosion resistant powder coating. Features four circit breaker protected outlets Quality Finish and Corrosions Resistant for maximum protection from premature corrosion. Light weight and portable UL listed

Reelcraft's medium duty Series LH hand crank hose reels are portable and deliver power where and when it is necessary. They feature four circuit breaker protected outlets and a corrosion resistant powder coating.

  • Features four circit breaker protected outlets
  • Quality Finish and Corrosions Resistant for maximum protection from premature corrosion.
  • Light weight and portable
  • UL listed
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number LH3100
Product Name Medium Duty Hand Crank Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description 4 Outlet Power Cord Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Hose Reels - 4952084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Manual or Power Rewind Rescue Reel - F2000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Light Duty Hand Crank Hose Reels - CT6050HN - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details