Reelcraft's medium duty Series LH hand crank hose reels are portable and deliver power where and when it is necessary. They feature four circuit breaker protected outlets and a corrosion resistant powder coating.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | LH2080 143 |
| Product Name | Medium Duty Hand Crank Reel |
| Type Of Reel | Cable Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | 4 Outlet Power Cord Reel |
| Material Of Construction | Steel |