Reelcraft Industries, Inc. Medium Duty Fluorescent Light Cord Reel LG3050 163 8

Description
Reelcraft's medium duty Series LG cord reels are constructed from high-impact resistant composite materials to be lighter and compact. They may be mounted overhead, on a wall or detatched from the mounting bracket completely. They also feature an adjustable cable stop and a circuit breaker that can be reset.
Description
Reelcraft's medium duty Series LG cord reels are constructed from high-impact resistant composite materials to be lighter and compact. They may be mounted overhead, on a wall or detatched from the mounting bracket completely. They also feature an adjustable cable stop and a circuit breaker that can be reset.

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Fluorescent Light Cord Reel - LG3050 163 8 - Reelcraft Industries, Inc.
Columbia City, IN, USA
Medium Duty Fluorescent Light Cord Reel
LG3050 163 8
Medium Duty Fluorescent Light Cord Reel LG3050 163 8
Reelcraft's medium duty Series LG cord reels are constructed from high-impact resistant composite materials to be lighter and compact. They may be mounted overhead, on a wall or detatched from the mounting bracket completely. They also feature an adjustable cable stop and a circuit breaker that can be reset.

Reelcraft's medium duty Series LG cord reels are constructed from high-impact resistant composite materials to be lighter and compact. They may be mounted overhead, on a wall or detatched from the mounting bracket completely. They also feature an adjustable cable stop and a circuit breaker that can be reset.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number LG3050 163 8
Product Name Medium Duty Fluorescent Light Cord Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Fluorescent Light Cord Reel
Material Of Construction Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Liquid Reel with Manual Rewind Vapor Reel - PBM - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 24.75 inch (584 to 629 mm)
View Details
Air Hose Reels - 9119443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 10.91 inch (277 mm)
Inside Hose Diameter 0.3150 inch (8 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 1891698 - RS Components, Ltd.
CEJN Industrial Corporation
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3150 inch (8 mm)
Maximum Pressure 232 psi (163 m H2O)
View Details