SKF/North America L Classical Timing Belts

Description
Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
Description
Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1

Suppliers

Company
Product
Description
Supplier Links
L Classical Timing Belts -  - SKF/North America
Lansdale, PA, USA
L Classical Timing Belts
L Classical Timing Belts
Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1

Construction details

Tension members: The tension members are made from low stretch glass fibre cords.

Rubber cushion: The rubber cushion is made from a chloroprene compound.

Tooth wrapping fabric: Polyamide industrial fabric.

Features:

• Moderately oil-resistant
• Temperature range from –25 to +85 °C
• Ozone resistant
• Excellent dimensional stability
• Suitable for tropical climates

Applications

SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys.

Standards
ISO 5296-1

Supplier's Site

Technical Specifications

  SKF/North America
Product Category Timing Belts (inch)
Product Name L Classical Timing Belts
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 18 inch (12.7 to 457 mm)
Belt Length 6.75 to 199 inch (171 to 5048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
H Urethane Steel Belt - 165H - Megadyne Americas
Specs
ANSI Pitch 0.500" (H)
Belt Width 0.7500 to 3 inch (19.05 to 76.2 mm)
Belt Length 16.5 inch (419 mm)
View Details
XL Classical Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.2500 to 18 inch (6.35 to 457 mm)
Belt Length 4.4 to 213 inch (112 to 5405 mm)
View Details