.500" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | 165H |
| Product Name | H Urethane Steel Belt |
| ANSI Pitch | 0.500" (H) |
| Belt Width | 0.7500 to 3 inch (19.05 to 76.2 mm) |
| Belt Length | 16.5 inch (419 mm) |