SKF/North America XL Classical Timing Belts

Description
Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
Description
Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1

Suppliers

Company
Product
Description
Supplier Links
XL Classical Timing Belts -  - SKF/North America
Lansdale, PA, USA
XL Classical Timing Belts
XL Classical Timing Belts
Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1

Construction details

Tension members: The tension members are made from low stretch glass fibre cords.

Rubber cushion: The rubber cushion is made from a chloroprene compound.

Tooth wrapping fabric: Polyamide industrial fabric.

Features:

• Moderately oil-resistant
• Temperature range from –25 to +85 °C
• Ozone resistant
• Excellent dimensional stability
• Suitable for tropical climates

Applications

SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys.

Standards
ISO 5296-1

Supplier's Site

Technical Specifications

  SKF/North America
Product Category Timing Belts (inch)
Product Name XL Classical Timing Belts
ANSI Pitch 0.200" (XL)
Belt Width 0.2500 to 18 inch (6.35 to 457 mm)
Belt Length 4.4 to 213 inch (112 to 5405 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
XL Neoprene Timing Belt - 158XL - Megadyne Americas
Specs
ANSI Pitch 0.200" (XL)
Belt Length 15.8 inch (401 mm)
Number of Teeth 79
View Details
D-L Double Sided Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.375" (L)
Features Double-Sided
Belt Width 0.5000 to 18 inch (12.7 to 457 mm)
View Details