REALI-SLIM MM™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere
Four Point Contact Type-X
| KAYDON Bearings | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Ball Bearings | Thin-section Bearings |
| Product Number | K11008XP0 | K11008XP0 |
| Product Name | 8mm Series | Thin Section |
| Primary Bearing Category | Angular Contact Ball Bearing | |
| Rolling Element | Steel; Ceramic Balls (optional feature) | |
| Seals / Shields | None (Open Bearing) | |
| Features | Thin-section | |
| Type | Four Point Contact | Four Point Contact |