The A 7Y55-FS3115G is an ABEC 3, single-shielded, 440C stainless steel ball bearing with a 0.3125-inch bore and 0.5000-inch outer diameter, lubricated with Beacon 325 commercial grease. It has a dynamic load rating of 36.0 lbf and a static load rating of 13.60 lbf. The bearing features a flanged design with a flange width of 0.1562 inch, outer width of 0.1562 inch, and shielded end caps. Radial play is specified as 0.0002 to 0.0005 inch. The bearing is designed for applications requiring corrosion resistance and moderate load capacity in a compact form.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Y55-FS3115G |
| Product Name | 440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3 |
| Features | Flanged |
| Design Units | Inch |