Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The one piece guide roller design and stainless steel pins offer greater strength and easier serviceability. The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation.
Compact design
Reels are 25% smaller than our heavy duty Series 80000 reels.
Drive spring
The containerized drive spring offers easier handling during maintenance.
Versatility
The guide arm adjusts to seven different positions for versatile mounting and a wide range of applications.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | HD78050 OLP |
| Product Name | Low Pressure Air/Water Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Material Of Construction | Steel |
| Hose Cable Diameter | 0.7500 inch (19.05 mm) |