Reelcraft Industries, Inc. Medium Duty Hand Crank Low Pressure Air / Water Reel H16000

Description
Reelcraft’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. Easy to add tension - The T-handle tensioning device allows proper tension to be applied to the spool to eliminate the free spooling of the reel. Convenient adjustment of hand crank handle - the handle can easily be rotated out of the way by loosening the set screw.
Description
Reelcraft’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. Easy to add tension - The T-handle tensioning device allows proper tension to be applied to the spool to eliminate the free spooling of the reel. Convenient adjustment of hand crank handle - the handle can easily be rotated out of the way by loosening the set screw.

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Hand Crank Low Pressure Air / Water Reel - H16000 - Reelcraft Industries, Inc.
Columbia City, IN, USA
Medium Duty Hand Crank Low Pressure Air / Water Reel
H16000
Medium Duty Hand Crank Low Pressure Air / Water Reel H16000
Reelcraft’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. Easy to add tension - The T-handle tensioning device allows proper tension to be applied to the spool to eliminate the free spooling of the reel. Convenient adjustment of hand crank handle - the handle can easily be rotated out of the way by loosening the set screw.

Reelcraft’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install.

  • Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion.
  • Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life.
  • Easy to add tension - The T-handle tensioning device allows proper tension to be applied to the spool to eliminate the free spooling of the reel.
  • Convenient adjustment of hand crank handle - the handle can easily be rotated out of the way by loosening the set screw.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number H16000
Product Name Medium Duty Hand Crank Low Pressure Air / Water Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Air/Water Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 8738860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3937 inch (10 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Spring Rewind Reel - SS800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 26.12 to 30.5 inch (663 to 775 mm)
View Details
High Pressure Grease Hose Reel - HD74000 OHP - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Rewind Options Spring
View Details