Reelcraft Industries, Inc. Heavy Duty Enclosed Spring Retractable High Pressure Grease Hose Reel Series 7000 7650 EHP

Description
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.
Description
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Enclosed Spring Retractable High Pressure Grease Hose Reel Series 7000 - 7650 EHP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Heavy Duty Enclosed Spring Retractable High Pressure Grease Hose Reel Series 7000
7650 EHP
Heavy Duty Enclosed Spring Retractable High Pressure Grease Hose Reel Series 7000 7650 EHP
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.

Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 7650 EHP
Product Name Heavy Duty Enclosed Spring Retractable High Pressure Grease Hose Reel Series 7000
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Enclosed Grease Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 6 inch (152 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Air Hose Reels - 7883739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Manual or Powered Rewind Hose Reel - 7500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Heavy Duty Spring Retractable High Pressure Grease Hose Reel - 7400 OHP - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details