ACE Controls Inc. Industrial Gas Spring, Pull Type GZ-19-VA

Description
Brilliant performance when things become tight: for specific use e.g. in tough surroundings or small spaces, the broad spectrum of ACE stainless steel industrial pull type gas springs come in body diameters from 0.59" to 1.57" (15 to 40 mm). These units supplement the comprehensive programm of the ACE industrial pull type gas springs with valves. This high quality design is rust free and is more robust against environmental impact compared with standard gas pull type springs. These stainless steel gas springs are also visually appealing, very durable and available, upon request, in many stroke lengths and extension forces. A comprehensive range of accessories in stainless steel guarantees easy assembly and a broad range of uses. ACE industrial push type springs made of stainless steel are used in industries such as the chemical and food industry, in automobiles, plant engineering and shipbuilding and also in medical, military, environmental and water supply technology.
Description
Brilliant performance when things become tight: for specific use e.g. in tough surroundings or small spaces, the broad spectrum of ACE stainless steel industrial pull type gas springs come in body diameters from 0.59" to 1.57" (15 to 40 mm). These units supplement the comprehensive programm of the ACE industrial pull type gas springs with valves. This high quality design is rust free and is more robust against environmental impact compared with standard gas pull type springs. These stainless steel gas springs are also visually appealing, very durable and available, upon request, in many stroke lengths and extension forces. A comprehensive range of accessories in stainless steel guarantees easy assembly and a broad range of uses. ACE industrial push type springs made of stainless steel are used in industries such as the chemical and food industry, in automobiles, plant engineering and shipbuilding and also in medical, military, environmental and water supply technology.

Suppliers

Company
Product
Description
Supplier Links
Industrial Gas Spring, Pull Type - GZ-19-VA - ACE Controls Inc.
Farmington Hills, MI, USA
Industrial Gas Spring, Pull Type
GZ-19-VA
Industrial Gas Spring, Pull Type GZ-19-VA
Brilliant performance when things become tight: for specific use e.g. in tough surroundings or small spaces, the broad spectrum of ACE stainless steel industrial pull type gas springs come in body diameters from 0.59" to 1.57" (15 to 40 mm). These units supplement the comprehensive programm of the ACE industrial pull type gas springs with valves. This high quality design is rust free and is more robust against environmental impact compared with standard gas pull type springs. These stainless steel gas springs are also visually appealing, very durable and available, upon request, in many stroke lengths and extension forces. A comprehensive range of accessories in stainless steel guarantees easy assembly and a broad range of uses. ACE industrial push type springs made of stainless steel are used in industries such as the chemical and food industry, in automobiles, plant engineering and shipbuilding and also in medical, military, environmental and water supply technology.

Brilliant performance when things become tight: for specific use e.g. in tough surroundings or small spaces, the broad spectrum of ACE stainless steel industrial pull type gas springs come in body diameters from 0.59" to 1.57" (15 to 40 mm). These units supplement the comprehensive programm of the ACE industrial pull type gas springs with valves.
This high quality design is rust free and is more robust against environmental impact compared with standard gas pull type springs. These stainless steel gas springs are also visually appealing, very durable and available, upon request, in many stroke lengths and extension forces. A comprehensive range of accessories in stainless steel guarantees easy assembly and a broad range of uses.
ACE industrial push type springs made of stainless steel are used in industries such as the chemical and food industry, in automobiles, plant engineering and shipbuilding and also in medical, military, environmental and water supply technology.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Gas Springs
Product Number GZ-19-VA
Product Name Industrial Gas Spring, Pull Type
Dampening Method Gas
Features Valve
Operating Temperature -4 to 176 F (-20 to 80 C)
Stroke 1.18 to 9.84 inch (29.97 to 250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model ZX 10-28, Tension Gas Spring - ZX-10-28 - Isotech, Inc.
Specs
Dampening Method Gas
Features Locking
Stroke 1.18 to 11.81 inch (30 to 300 mm)
View Details
The Click and Go System -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 27.56 inch (700 mm)
View Details
Industrial Gas Spring, Pull Type - GZ-28 - ACE Controls Inc.
Specs
Dampening Method Gas
Features Valve
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Gas Springs & Dampers, Adjustable Gas Springs - GGN310-VLF-X - H.A. Guden Co., Inc.
Specs
Dampening Method Gas
Stroke 11.81 inch (300 mm)
Extended Length 25.2 inch (640 mm)
View Details