ACE Controls Inc. Industrial Gas Spring, Push Type GS-40

Description
Universal and tailor made: ACE industrial gas springs offer perfect support of muscle power with forces from 2 to 2,923 lbs. (10 to 13,000 N) with body diameter of 0.31" to 2.76" (8 to 70 mm). These durable and sealed systems are ready for installation, maintenance-free and filled with pressurized nitrogen gas. They are filled according to individual customer pressure requirements and may be adjusted later by use of a built-in valve. ACE provides free calculation support and designs the gas springs with mounting points specifically for the particular application. A variety of accessories makes assembly even easier and allows universal application of the gas springs. ACE industrial gas push type springs are used on covers, lids, or other components. They are used in industrial applications, automation and machine building, medical technology as well as in the electronics, automobile and furniture industries.
Description
Universal and tailor made: ACE industrial gas springs offer perfect support of muscle power with forces from 2 to 2,923 lbs. (10 to 13,000 N) with body diameter of 0.31" to 2.76" (8 to 70 mm). These durable and sealed systems are ready for installation, maintenance-free and filled with pressurized nitrogen gas. They are filled according to individual customer pressure requirements and may be adjusted later by use of a built-in valve. ACE provides free calculation support and designs the gas springs with mounting points specifically for the particular application. A variety of accessories makes assembly even easier and allows universal application of the gas springs. ACE industrial gas push type springs are used on covers, lids, or other components. They are used in industrial applications, automation and machine building, medical technology as well as in the electronics, automobile and furniture industries.

Suppliers

Company
Product
Description
Supplier Links
Industrial Gas Spring, Push Type - GS-40 - ACE Controls Inc.
Farmington Hills, MI, USA
Industrial Gas Spring, Push Type
GS-40
Industrial Gas Spring, Push Type GS-40
Universal and tailor made: ACE industrial gas springs offer perfect support of muscle power with forces from 2 to 2,923 lbs. (10 to 13,000 N) with body diameter of 0.31" to 2.76" (8 to 70 mm). These durable and sealed systems are ready for installation, maintenance-free and filled with pressurized nitrogen gas. They are filled according to individual customer pressure requirements and may be adjusted later by use of a built-in valve. ACE provides free calculation support and designs the gas springs with mounting points specifically for the particular application. A variety of accessories makes assembly even easier and allows universal application of the gas springs. ACE industrial gas push type springs are used on covers, lids, or other components. They are used in industrial applications, automation and machine building, medical technology as well as in the electronics, automobile and furniture industries.

Universal and tailor made: ACE industrial gas springs offer perfect support of muscle power with forces from 2 to 2,923 lbs. (10 to 13,000 N) with body diameter of 0.31" to 2.76" (8 to 70 mm). These durable and sealed systems are ready for installation, maintenance-free and filled with pressurized nitrogen gas.
They are filled according to individual customer pressure requirements and may be adjusted later by use of a built-in valve. ACE provides free calculation support and designs the gas springs with mounting points specifically for the particular application. A variety of accessories makes assembly even easier and allows universal application of the gas springs.
ACE industrial gas push type springs are used on covers, lids, or other components. They are used in industrial applications, automation and machine building, medical technology as well as in the electronics, automobile and furniture industries.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Gas Springs
Product Number GS-40
Product Name Industrial Gas Spring, Push Type
Dampening Method Gas
Features Valve
Operating Temperature -4 to 176 F (-20 to 80 C)
Stroke 3.94 to 39.37 inch (100 to 1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model G 04-12, Gas Spring - G-04-12 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 1.18 to 7.09 inch (30 to 180 mm)
Maximum Force (P1) 2.25 to 40.46 lbs (1.02 to 18.35 kg)
View Details
Lockable Gas Spring - Type K - Bansbach Easylift®
Specs
Dampening Method Gas
Stroke 0.3937 to 27.56 inch (10 to 700 mm)
Maximum Force (P1) 8.99 to 584 lbs (4.08 to 265 kg)
View Details
Industrial Gas Spring, Pull Type - GZ-28-V4A - ACE Controls Inc.
Specs
Dampening Method Gas
Features Valve
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Gas Springs -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Dampening Method Gas
View Details