DESCRIPTION
IBSG is a heavy-duty application product that has a high impact energy absorption capacity compared to its size. Operation : When an object collides, the piston enters the oil chamber by the tube shape piston rod, and the oil flows through the orifice of the throttle port and finally oil is pushing floating piston up to compress gas In this process, flow resistance power arouse. and gas pressure takes a role of accumulator which compensating piston rod space compressed gas has the role of returning piston rod to its original position when the load is released.
FEATURES
APPLICATION
Container crane, overhead crane, stacker crane, transfer car, rail end stop, heavy industry, steel mill
| IZMAC Co., Ltd. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | IBSG 140-100 |
| Product Name | Izmac Buffer Self Compensating, Gas Type |
| Shock Absorber / Damper Type | Shock Absorber |
| Dampening Method | Gas |
| Cylinder Diameter | 5.51 inch (140 mm) |
| Mounting | Rod End Unattached / Bumper |
| Rod Treatment | Chrome |