ACE Controls Inc. Industrial Gas Spring, Push Type GS-28-V4A

Description
Protection against corrosion and superior visual appearance for even more sophisticated requirements: based on ACE's industrial gas springs GS-8 to 40 made of steel, these models combine all advantages of stainless steel: they look great and are rust free. They are filled with food-grade oil as standard, which conforms to the requirements of FDA 21 CFR 178.3570. These ACE gas springs not only look good, they are also available in various stroke lengths and extension forces. A comprehensive range of accessories in stainless steel guarantees easy assembly and a broad range of uses. ACE stainless steel industrial gas springs are used in the automotive sector, in industrial applications, automation and machine building and medical clean room technology as well as in the food, electronics and shipbuilding industries.
Description
Protection against corrosion and superior visual appearance for even more sophisticated requirements: based on ACE's industrial gas springs GS-8 to 40 made of steel, these models combine all advantages of stainless steel: they look great and are rust free. They are filled with food-grade oil as standard, which conforms to the requirements of FDA 21 CFR 178.3570. These ACE gas springs not only look good, they are also available in various stroke lengths and extension forces. A comprehensive range of accessories in stainless steel guarantees easy assembly and a broad range of uses. ACE stainless steel industrial gas springs are used in the automotive sector, in industrial applications, automation and machine building and medical clean room technology as well as in the food, electronics and shipbuilding industries.

Suppliers

Company
Product
Description
Supplier Links
Industrial Gas Spring, Push Type - GS-28-V4A - ACE Controls Inc.
Farmington Hills, MI, USA
Industrial Gas Spring, Push Type
GS-28-V4A
Industrial Gas Spring, Push Type GS-28-V4A
Protection against corrosion and superior visual appearance for even more sophisticated requirements: based on ACE's industrial gas springs GS-8 to 40 made of steel, these models combine all advantages of stainless steel: they look great and are rust free. They are filled with food-grade oil as standard, which conforms to the requirements of FDA 21 CFR 178.3570. These ACE gas springs not only look good, they are also available in various stroke lengths and extension forces. A comprehensive range of accessories in stainless steel guarantees easy assembly and a broad range of uses. ACE stainless steel industrial gas springs are used in the automotive sector, in industrial applications, automation and machine building and medical clean room technology as well as in the food, electronics and shipbuilding industries.

Protection against corrosion and superior visual appearance for even more sophisticated requirements: based on ACE's industrial gas springs GS-8 to 40 made of steel, these models combine all advantages of stainless steel: they look great and are rust free. They are filled with food-grade oil as standard, which conforms to the requirements of FDA 21 CFR 178.3570.
These ACE gas springs not only look good, they are also available in various stroke lengths and extension forces. A comprehensive range of accessories in stainless steel guarantees easy assembly and a broad range of uses.
ACE stainless steel industrial gas springs are used in the automotive sector, in industrial applications, automation and machine building and medical clean room technology as well as in the food, electronics and shipbuilding industries.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Gas Springs
Product Number GS-28-V4A
Product Name Industrial Gas Spring, Push Type
Dampening Method Gas
Features Valve
Operating Temperature -4 to 176 F (-20 to 80 C)
Stroke 3.94 to 25.59 inch (100 to 650 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model G 10-23, Gas Spring - G-10-23 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 1.57 to 19.69 inch (40 to 500 mm)
Maximum Force (P1) 22.48 to 270 lbs (10.2 to 122 kg)
View Details
The Click and Go System -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 27.56 inch (700 mm)
View Details
Industrial Gas Spring, Pull Type - GZ-40-VA - ACE Controls Inc.
Specs
Dampening Method Gas
Features Valve
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Bloc-O-Lift® Elastic Locking Spring - Model 729566 - Magnus Mobility Systems, Inc.
Specs
Dampening Method Gas
Absorption / Damping Action Compression (optional feature); Extension
Features Locking
View Details