Reelcraft Industries, Inc. Heavy Duty Spring Retractable Medium Pressure Oil Hose Reel 7800 OMP

Description
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.
Description
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Spring Retractable Medium Pressure Oil Hose Reel - 7800 OMP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Heavy Duty Spring Retractable Medium Pressure Oil Hose Reel
7800 OMP
Heavy Duty Spring Retractable Medium Pressure Oil Hose Reel 7800 OMP
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.

Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 7800 OMP
Product Name Heavy Duty Spring Retractable Medium Pressure Oil Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Oil Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 9119459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 20.35 inch (517 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Manual Rewind Reel - SS1800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
EZ-COIL® SAFETY SERIES SUPREME DUTY HOSE REELS - HEZ-TSH-375 - Raymond Handling Consultants, L.C.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3750 inch (9.52 mm)
Maximum Pressure 300 psi (211 m H2O)
View Details