The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | E8800 OLP |
| Product Name | Vehicle-Mount Spring Driven Low Pressure Air / Water Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Air/Water Reel |
| Material Of Construction | Steel |