Reelcraft Industries, Inc. Dual Pedestal Spring Driven Medium Pressure Oil Reel DP7850 OMP

Description
Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.
Description
Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Pedestal Spring Driven Medium Pressure Oil Reel - DP7850 OMP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Dual Pedestal Spring Driven Medium Pressure Oil Reel
DP7850 OMP
Dual Pedestal Spring Driven Medium Pressure Oil Reel DP7850 OMP
Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.

Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number DP7850 OMP
Product Name Dual Pedestal Spring Driven Medium Pressure Oil Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Oil Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 2318581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 39.37 ft (120 dm)
Rewind Options Automatic
View Details
Manual Rewind Storage Reel - C3200 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel; Storage Reel
Material Of Construction Steel
Flange Diameter 24.75 inch (629 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 6 inch (152 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Medium Duty Spring Retractable Medium Pressure Oil Hose Reel - RT635-OMP - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details