Reelcraft Industries, Inc. Vehicle-Mount Spring Driven Medium Pressure Oil Reel D8840 OMP

Description
The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*
Description
The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*

Suppliers

Company
Product
Description
Supplier Links
Vehicle-Mount Spring Driven Medium Pressure Oil Reel - D8840 OMP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Vehicle-Mount Spring Driven Medium Pressure Oil Reel
D8840 OMP
Vehicle-Mount Spring Driven Medium Pressure Oil Reel D8840 OMP
The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*

The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number D8840 OMP
Product Name Vehicle-Mount Spring Driven Medium Pressure Oil Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Oil Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 9119447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.69 inch (424 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Manual or Power Rewind Reel - FF - Collapsible Hose - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 31.75 inch (584 to 806 mm)
View Details
Spring Retractable High Pressure Grease Hose Reel - 5625 OHP - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details