Reelcraft Industries, Inc. Light Duty Hand Crank Hose Reels CT8100LN

Description
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit from a tough, corrosion-resistant powder coat paint. All reels feature a drag break to prevent de-spooling when reel is not in use. The Series C is an economical choice for storing and retrieving hose. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Low Cost - The simple and effective design allows the economical storage and retrieval of hose. Easy to operate - The rotating handle allows the hose to be retrieved with ease. Tubular Design - The inlet is fed through the center of the tube frame, protecting the inlet hose and creating a cleaner look over all.
Description
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit from a tough, corrosion-resistant powder coat paint. All reels feature a drag break to prevent de-spooling when reel is not in use. The Series C is an economical choice for storing and retrieving hose. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Low Cost - The simple and effective design allows the economical storage and retrieval of hose. Easy to operate - The rotating handle allows the hose to be retrieved with ease. Tubular Design - The inlet is fed through the center of the tube frame, protecting the inlet hose and creating a cleaner look over all.

Suppliers

Company
Product
Description
Supplier Links
Light Duty Hand Crank Hose Reels - CT8100LN - Reelcraft Industries, Inc.
Columbia City, IN, USA
Light Duty Hand Crank Hose Reels
CT8100LN
Light Duty Hand Crank Hose Reels CT8100LN
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit from a tough, corrosion-resistant powder coat paint. All reels feature a drag break to prevent de-spooling when reel is not in use. The Series C is an economical choice for storing and retrieving hose. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Low Cost - The simple and effective design allows the economical storage and retrieval of hose. Easy to operate - The rotating handle allows the hose to be retrieved with ease. Tubular Design - The inlet is fed through the center of the tube frame, protecting the inlet hose and creating a cleaner look over all.

Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit from a tough, corrosion-resistant powder coat paint. All reels feature a drag break to prevent de-spooling when reel is not in use. The Series C is an economical choice for storing and retrieving hose.

  • Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion.
  • Low Cost - The simple and effective design allows the economical storage and retrieval of hose.
  • Easy to operate - The rotating handle allows the hose to be retrieved with ease.
  • Tubular Design - The inlet is fed through the center of the tube frame, protecting the inlet hose and creating a cleaner look over all.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number CT8100LN
Product Name Light Duty Hand Crank Hose Reels
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Hose Cable Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 7883739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Spring Rewind Dual Hose Reel - N600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 20.75 to 23.75 inch (527 to 603 mm)
View Details
Twin Pack Reels - TP5650 OLP/L 4050 163 1 - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details