ACE Controls Inc. Safety Shock Absorber CB63

Description
Robust powerhouse: the CB63 to 160 series with internal system seals are used in heavy duty areas for emergency stop. Even dirt or scratches to the piston rod do not lead to a leakage or failure. Compressed gas accumulators allow return forces of up to 22,481 lb. (100 kN) in the CB models, which can make applications in multiple bridge crane systems safer, for example. The absorber body and the robust, large-sized piston rod bearing are also designed for heavy duty operations. ACE uses our proprietary custom calculation program to design each shock absorber for the specific customer application. Customization helps reduce the risk of crashes and incorrect product sizing. Just like all ACE safety shock absorbers, the characteristic curve or damping characteristics of each individual CB unit is individually designed to the customer application. Whether its crane systems or machines in heavy duty applications e.g. in the metal industry or in mining, these powerful safety shock absorbers reliably protect construction designs against expensive failure.
Description
Robust powerhouse: the CB63 to 160 series with internal system seals are used in heavy duty areas for emergency stop. Even dirt or scratches to the piston rod do not lead to a leakage or failure. Compressed gas accumulators allow return forces of up to 22,481 lb. (100 kN) in the CB models, which can make applications in multiple bridge crane systems safer, for example. The absorber body and the robust, large-sized piston rod bearing are also designed for heavy duty operations. ACE uses our proprietary custom calculation program to design each shock absorber for the specific customer application. Customization helps reduce the risk of crashes and incorrect product sizing. Just like all ACE safety shock absorbers, the characteristic curve or damping characteristics of each individual CB unit is individually designed to the customer application. Whether its crane systems or machines in heavy duty applications e.g. in the metal industry or in mining, these powerful safety shock absorbers reliably protect construction designs against expensive failure.

Suppliers

Company
Product
Description
Supplier Links
Safety Shock Absorber - CB63 - ACE Controls Inc.
Farmington Hills, MI, USA
Safety Shock Absorber
CB63
Safety Shock Absorber CB63
Robust powerhouse: the CB63 to 160 series with internal system seals are used in heavy duty areas for emergency stop. Even dirt or scratches to the piston rod do not lead to a leakage or failure. Compressed gas accumulators allow return forces of up to 22,481 lb. (100 kN) in the CB models, which can make applications in multiple bridge crane systems safer, for example. The absorber body and the robust, large-sized piston rod bearing are also designed for heavy duty operations. ACE uses our proprietary custom calculation program to design each shock absorber for the specific customer application. Customization helps reduce the risk of crashes and incorrect product sizing. Just like all ACE safety shock absorbers, the characteristic curve or damping characteristics of each individual CB unit is individually designed to the customer application. Whether its crane systems or machines in heavy duty applications e.g. in the metal industry or in mining, these powerful safety shock absorbers reliably protect construction designs against expensive failure.

Robust powerhouse: the CB63 to 160 series with internal system seals are used in heavy duty areas for emergency stop. Even dirt or scratches to the piston rod do not lead to a leakage or failure. Compressed gas accumulators allow return forces of up to 22,481 lb. (100 kN) in the CB models, which can make applications in multiple bridge crane systems safer, for example. The absorber body and the robust, large-sized piston rod bearing are also designed for heavy duty operations.
ACE uses our proprietary custom calculation program to design each shock absorber for the specific customer application. Customization helps reduce the risk of crashes and incorrect product sizing. Just like all ACE safety shock absorbers, the characteristic curve or damping characteristics of each individual CB unit is individually designed to the customer application.
Whether its crane systems or machines in heavy duty applications e.g. in the metal industry or in mining, these powerful safety shock absorbers reliably protect construction designs against expensive failure.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number CB63
Product Name Safety Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Gas
Absorption / Damping Action Compression; Extension
Body Material Steel
Rod Treatment Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - P6100-ISOLATION-CURBS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Adjustable Shock Absorber - FA-2725FB - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.06 inch (27 mm)
View Details
Pneumatic shock absorber - YSR-7-5-C - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1969 inch (5 mm)
Maximum Force (P1) 67.44 lbs (30.59 kg)
View Details
2 suppliers
Shock Absorbers - 2040007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Mounting Threaded Ends
Stroke 0.3150 inch (8 mm)
View Details