Isotech, Inc. Vibration Isolator STRUCTURAL-CHANNEL-INERTIA-BASE-POURING-FORMS

Description
The VMC Group Structural Channel Inertia Bases consist of a structural steel channel perimeter frame, reinforced steel and equipment mounting templates with anchor bolts. The Structural Channel Inertia Base design is flexible and can be ordered with several options based on customer requirements. Spring isolators and attachment brackets are sold separately. Structural Channel Inertia Base Pouring Forms are available in base thicknesses of 3″ - 12″ inches and can be manufactured in rectangular or t-shaped configurations. Spring deflections in 1″ and 2″ are available.
Request a Quote
Description
The VMC Group Structural Channel Inertia Bases consist of a structural steel channel perimeter frame, reinforced steel and equipment mounting templates with anchor bolts. The Structural Channel Inertia Base design is flexible and can be ordered with several options based on customer requirements. Spring isolators and attachment brackets are sold separately. Structural Channel Inertia Base Pouring Forms are available in base thicknesses of 3″ - 12″ inches and can be manufactured in rectangular or t-shaped configurations. Spring deflections in 1″ and 2″ are available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolator - STRUCTURAL-CHANNEL-INERTIA-BASE-POURING-FORMS - Isotech, Inc.
Hatfield, PA, United States
The VMC Group Structural Channel Inertia Bases consist of a structural steel channel perimeter frame, reinforced steel and equipment mounting templates with anchor bolts. The Structural Channel Inertia Base design is flexible and can be ordered with several options based on customer requirements. Spring isolators and attachment brackets are sold separately. Structural Channel Inertia Base Pouring Forms are available in base thicknesses of 3″ - 12″ inches and can be manufactured in rectangular or t-shaped configurations. Spring deflections in 1″ and 2″ are available.

The VMC Group Structural Channel Inertia Bases consist of a structural steel channel perimeter frame, reinforced steel and equipment mounting templates with anchor bolts. The Structural Channel Inertia Base design is flexible and can be ordered with several options based on customer requirements. Spring isolators and attachment brackets are sold separately. Structural Channel Inertia Base Pouring Forms are available in base thicknesses of 3″ - 12″ inches and can be manufactured in rectangular or t-shaped configurations. Spring deflections in 1″ and 2″ are available.

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number STRUCTURAL-CHANNEL-INERTIA-BASE-POURING-FORMS
Product Name Vibration Isolator
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Model D 04-12, Oil Damper - D-04-12 - Isotech, Inc.
Specs
Rod Diameter 0.1575 inch (4 mm)
Body Material Steel
Stroke 0.3937 to 7.87 inch (10 to 200 mm)
View Details
Model D 14-40, Oil Damper - D-14-40 - Isotech, Inc.
Specs
Rod Diameter 0.5512 inch (14 mm)
Body Material Steel
Stroke 1.97 to 23.62 inch (50 to 600 mm)
View Details
Vibration Isolator - NEOPRENE - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details
Spring Floor Mounted Non-Seismic Isolator - DT-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
Dampening Method Mechanical
View Details